13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Through Hole DO-201
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS Diode, 1.5kW, 6.8V DC, Unidirectional, DO-201 Product overview: 1.5KE6V8A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE6V8A can be used for catalog matching and distributor lookup.
Unidirectional 1500W TVS diode,1.5KE6V8A
Unidirectional 1500W TVS diode,1.5KE6V8A
TVS DIODE, 1.5KW, 6.8V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 5.8 V, DO-201, 2, 6.45 V RoHS Compliant: Yes
TVS DIODE, 1.5KW, UNIDIR, 5.8V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 5.8VWM 13.4VC DO201
TVS DIODE 5.8VWM 13.4VC DO201
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3751-3-ND | 144-1.5KE6V8A | 4860749 | 89K1805 | 26M5485 | 45Y9154 | 1.5KE6V8A | 1.5KE6V8A |
| Product Name | TVS Diodes | 6.8V TVS Protection Diode | TVS Diodes | Tvs Diode, 1.5Kw, 6.8V, Do-201; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 5.8 V, Do-201, 2, 6.45 V Rohs Compliant Stmicroelectronics | Tvs Diode, 1.5Kw, Unidir, 5.8V, Do-201; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||||
| Package | DO-201; DO-201AA, DO-27, Axial | Tape and Reel | Do-201 | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | 13.4 volts | ||||
| VBR | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts |