DIODES Incorporated Single Diodes 1N4007G-T

Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4007GDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007GDITR-ND
Single Diodes 1N4007GDITR-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 1N4007GDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007GDICT-ND
Single Diodes 1N4007GDICT-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4007G-T - 1002091-1N4007G-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4007G-T
1002091-1N4007G-T
Diodes, Rectifiers - Single - 1N4007G-T 1002091-1N4007G-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1002091-1N4007G-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): 1N4007GPHE3/73; 1N4007; 1N4007T; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002091-1N4007G-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): 1N4007GPHE3/73; 1N4007; 1N4007T;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007G-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007G-T
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4007G-T
Rectifiers 1N4007G-T
Rectifiers 1.0A 1000V

Rectifiers 1.0A 1000V

Buy Now Datasheet
Single Diodes - 1N4007G-T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4007G-T
Single Diodes 1N4007G-T
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site Datasheet
DIODE GEN PURP 1KV 1A DO41 - 233-1N4007G-T - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 1A DO41
233-1N4007G-T
DIODE GEN PURP 1KV 1A DO41 233-1N4007G-T
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site
Diodes >> Diodes - General Purpose - 1N4007G-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4007G-T
Diodes >> Diodes - General Purpose 1N4007G-T
1A 1V@1A 1kV DO-41 Diodes - General Purpose ROHS

1A 1V@1A 1kV DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes General Purpose Diodes
Product Number 1N4007GDITR-ND 1002091-1N4007G-T 1N4007G-T 1N4007G-T 1N4007G-T 233-1N4007G-T 1N4007G-T
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4007G-T Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes DIODE GEN PURP 1KV 1A DO41 Diodes >> Diodes - General Purpose
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 1000 volts 1000 volts 1000 volts 1000 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data