618V Clamp 16A (8/20µs) Ipp Tvs Diode Through Hole DO-201
618V Clamp 16A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Trans Voltage Suppressor Diode, 1500W, 299V V(RWM), Unidirectional, 1 Element, Silicon, DO-201
Unidirectional 1500W TVS diode,1.5KE350A
Unidirectional 1500W TVS diode,1.5KE350A
Unidirectional 1500W TVS diode,1.5KE350A
DIODE, TVS, 350V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Unidirectional, 299 V, DO-201, 2, 332 V RoHS Compliant: Yes
TVS DIODE 299VWM 618VC DO201
TVS DIODE 299VWM 618VC DO201
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12029-1-ND | 1.5KE350A | 4860682 | 4860682P | 26M5472 | 1.5KE350A | 1.5KE350A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 350V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 618 volts | 618 volts | 618 volts | ||||
| VBR | 332 volts | 332 volts | 332 volts |