Diode Standard 400V 1A Through Hole DO-41
Diode Standard 400V 1A Through Hole DO-41
Rectifiers 1A 400Vr 280Vrm 400V 30A 1.0Vf 5.0uA 15pF
DIODE GEN PURP 400V 1A DO41
DIODE GEN PURP 400V 1A DO41
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1N4004GP-TPMSTR-ND | 1N4004GP-TP | 1N4004GP-TP | 1N4004GP-TP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | DO-41 | DO-41; DO-204AL, DO-41, Axial | ||
| Life Cycle Stage | Active |