1.5kW TVS Diode, 200V, Unidirectional, DO-201 Product overview: 1.5KE200ARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE200ARL can be used for catalog matching and distributor lookup.
353V Clamp 28A (8/20µs) Ipp Tvs Diode Through Hole DO-201
353V Clamp 28A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS DIODE 171VWM 353VC DO201
TVS DIODE 171VWM 353VC DO201
TVS DIODE, UNIDIR, 171V, DO-201 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE200ARL | 497-8194-1-ND | 1.5KE200ARL | 1.5KE200ARL | 69AH4010 |
| Product Name | 200V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 171V, Do-201 Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -65 C (-85 F) |