Manufacturer: STMicroelectronics
Win Source Part Number: 1120802-1.5KE100CA
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 56A (8/20μs)
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Family Part Number: 1.5KE
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 85.5V
Voltage - Breakdown (Minimum): 95V
Voltage - Clamping (Maximum) at Ipp: 178V
Capacitance at Frequency: 575pF at 1MHz
178V Clamp 56A (8/20µs) Ipp Tvs Diode Through Hole DO-201
178V Clamp 56A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Bidirectional 1500W TVS diode,1.5KE100CA
Bidirectional 1500W TVS diode,1.5KE100CA
Bidirectional 1500W TVS diode,1.5KE100CA
TVS DIODE 85.5VWM 178VC DO201
TVS DIODE 85.5VWM 178VC DO201
DIODE, TVS, 1.5KW, 85V, BI-DIRECTIONAL, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1120802-1.5KE100CA | 497-12428-3-ND | 4864139 | 4864139P | 1.5KE100CA | 1.5KE100CA | 26M5442 |
| Product Name | TVS - TVS - Diodes - 1.5KE100CA | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 1.5Kw, 85V, Bi-Directional, Do-201; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 178 volts | 178 volts | 178 volts | ||||
| VBR | 95 volts | 95 volts | 95 volts |