Vishay Precision Group 0.15A 100V Diode and Rectifier 1N4148WS-HE3-08

Description
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15A 100V Diode and Rectifier - 280-1N4148WS-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4148WS-HE3-08
0.15A 100V Diode and Rectifier 280-1N4148WS-HE3-08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4148WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4148WS-HE3-08 - 1002100-1N4148WS-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148WS-HE3-08
1002100-1N4148WS-HE3-08
Diodes, Rectifiers - Single - 1N4148WS-HE3-08 1002100-1N4148WS-HE3-08
Manufacturer: Vishay Win Source Part Number: 1002100-1N4148WS-HE3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -55°C to 150°C Family Name: 1N4148WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): 1N4448WS; 1N4148WX; BAS416; 1SS355-TP; 1N4148WS-E3-08; 1N4148WS-HE3-18; 1N4148WS-HE3-08; 1N4148WX; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002100-1N4148WS-HE3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Family Name: 1N4148WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): 1N4448WS; 1N4148WX; BAS416; 1SS355-TP; 1N4148WS-E3-08; 1N4148WS-HE3-18; 1N4148WS-HE3-08; 1N4148WX;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switching Diodes - 1808589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1808589
Switching Diodes 1808589
SWITCHING DIODE GENPURP SOD323-HE3

SWITCHING DIODE GENPURP SOD323-HE3

Supplier's Site
Switching Diodes - 1808589P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1808589P
Switching Diodes 1808589P
SWITCHING DIODE GENPURP SOD323-HE3

SWITCHING DIODE GENPURP SOD323-HE3

Supplier's Site
Switching Diodes - 1808178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1808178
Switching Diodes 1808178
SWITCHING DIODE GENPURP SOD323-HE3

SWITCHING DIODE GENPURP SOD323-HE3

Supplier's Site
Single Diodes - 1N4148WS-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-HE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WS-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WS-HE3-08
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site
Small Signal Diode, 100V, 0.15A, Sod-323; Diode Configuration Vishay - 06AC6722 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 100V, 0.15A, Sod-323; Diode Configuration Vishay
06AC6722
Small Signal Diode, 100V, 0.15A, Sod-323; Diode Configuration Vishay 06AC6722
SMALL SIGNAL DIODE, 100V, 0.15A, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA RoHS Compliant: Yes

SMALL SIGNAL DIODE, 100V, 0.15A, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Sig, Aec-Q101, Single, 100V; Diode Configuration Vishay - 06AC6723 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, Aec-Q101, Single, 100V; Diode Configuration Vishay
06AC6723
Diode, Small Sig, Aec-Q101, Single, 100V; Diode Configuration Vishay 06AC6723
DIODE, SMALL SIG, AEC-Q101, SINGLE, 100V; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIG, AEC-Q101, SINGLE, 100V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Switching Diode - 1N4148WS-HE3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4148WS-HE3-08
Diodes >> Switching Diode 1N4148WS-HE3-08
75V 200mW 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS

75V 200mW 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS

Supplier's Site Datasheet
Single Diodes - 1N4148WS-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4148WS-HE3-08
Single Diodes 1N4148WS-HE3-08
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Diodes Diodes Diodes General Purpose Diodes
Product Number 280-1N4148WS-HE3-08 1002100-1N4148WS-HE3-08 1808589 1N4148WS-HE3-08GITR-ND 1N4148WS-HE3-08 06AC6722 06AC6723 1N4148WS-HE3-08 1N4148WS-HE3-08
Product Name 0.15A 100V Diode and Rectifier Diodes, Rectifiers - Single - 1N4148WS-HE3-08 Switching Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Diode, 100V, 0.15A, Sod-323; Diode Configuration Vishay Diode, Small Sig, Aec-Q101, Single, 100V; Diode Configuration Vishay Diodes >> Switching Diode Single Diodes
Package Tape and Reel SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.1500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data