onsemi Switching Diodes 1N4006RLG

Description
onsemi 1N4006RLG Silicon Junction
Request a Quote Datasheet
Description
onsemi 1N4006RLG Silicon Junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7815571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815571P
Switching Diodes 7815571P
onsemi 1N4006RLG Silicon Junction

onsemi 1N4006RLG Silicon Junction

Supplier's Site
Switching Diodes - 7815571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815571
Switching Diodes 7815571
onsemi 1N4006RLG Silicon Junction

onsemi 1N4006RLG Silicon Junction

Supplier's Site
Switching Diodes - 1453547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1453547
Switching Diodes 1453547
onsemi 1N4006RLG Silicon Junction

onsemi 1N4006RLG Silicon Junction

Supplier's Site
 - 1N4006RLG - Rochester Electronics
Newburyport, MA, United States
Standard Rectifier, 800 V, 1.0 A

Standard Rectifier, 800 V, 1.0 A

Supplier's Site Datasheet
Single Diodes - 1N4006RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4006RLGOSCT-ND
Single Diodes 1N4006RLGOSCT-ND
Diode Standard 800V 1A Through Hole Axial

Diode Standard 800V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N4006RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4006RLGOSTR-ND
Single Diodes 1N4006RLGOSTR-ND
Diode Standard 800V 1A Through Hole Axial

Diode Standard 800V 1A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4006RLG - 1121713-1N4006RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4006RLG
1121713-1N4006RLG
Diodes, Rectifiers - Single - 1N4006RLG 1121713-1N4006RLG
Manufacturer: ON Semiconductor Win Source Part Number: 1121713-1N4006RLG Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: Axial Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Family Part Number: 1N4006 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 10μA at 800V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121713-1N4006RLG
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N4006
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 10μA at 800V

Buy Now
Singapore, Singapore
1A 800V Diode and Rectifier
280-1N4006RLG
1A 800V Diode and Rectifier 280-1N4006RLG
1A 800V General Purpose Rectifier Diode, DO-41 Product overview: 1N4006RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006RLG can be used for catalog matching and distributor lookup.

1A 800V General Purpose Rectifier Diode, DO-41 Product overview: 1N4006RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4006RLG
Rectifiers 1N4006RLG
Rectifiers 800V 1A Standard

Rectifiers 800V 1A Standard

Buy Now Datasheet
Single Diodes - 1N4006RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4006RLG
Single Diodes 1N4006RLG
DIODE GEN PURP 800V 1A AXIAL

DIODE GEN PURP 800V 1A AXIAL

Supplier's Site Datasheet
Standard Diode, 1A, 800V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K2829 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 800V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K2829
Standard Diode, 1A, 800V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K2829
STANDARD DIODE, 1A, 800V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

STANDARD DIODE, 1A, 800V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 800V, 59-10; Repetitive Peak Reverse Voltage Onsemi - 84K8829 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 800V, 59-10; Repetitive Peak Reverse Voltage Onsemi
84K8829
Standard Diode, 1A, 800V, 59-10; Repetitive Peak Reverse Voltage Onsemi 84K8829
STANDARD DIODE, 1A, 800V, 59-10; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 800V, 59-10; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE GEN PURP 800V 1A AXIAL - 598-1N4006RLG - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 800V 1A AXIAL
598-1N4006RLG
DIODE GEN PURP 800V 1A AXIAL 598-1N4006RLG
DIODE GEN PURP 800V 1A AXIAL

DIODE GEN PURP 800V 1A AXIAL

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4006RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4006RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N4006RLG
DIODE GEN PURP 800V 1A AXIAL

DIODE GEN PURP 800V 1A AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Step Recovery Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Diodes General Purpose Diodes Rectifiers
Product Number 7815571P 1N4006RLG 1N4006RLGOSCT-ND 1121713-1N4006RLG 280-1N4006RLG 1N4006RLG 1N4006RLG 42K2829 84K8829 598-1N4006RLG 1N4006RLG
Product Name Switching Diodes Single Diodes Diodes, Rectifiers - Single - 1N4006RLG 1A 800V Diode and Rectifier Rectifiers Single Diodes Standard Diode, 1A, 800V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi Standard Diode, 1A, 800V, 59-10; Repetitive Peak Reverse Voltage Onsemi DIODE GEN PURP 800V 1A AXIAL Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Tape and Reel DO-41; DO-41-2 DO-41; DO-204AL, DO-41, Axial DO-41; DO-204AL, DO-41, Axial
Life Cycle Stage Active Active Declining
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data