The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 905400-15KPA75CA
Series: 15KPA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 122V Clamp 123.8A Ipp Tvs Diode Through Hole P600
Package: P600, Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
Case / Package: P600
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: -15KPA75CA, 15KPA75CACT, 15KPA75CA-ND
122V Clamp 123.8A Ipp Tvs Diode Through Hole P600
122V Clamp 123.8A Ipp Tvs Diode Through Hole P600
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 75V, AXIAL LEADED ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE 75VWM 122VC P600
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA75CA | 905400-15KPA75CA | 15KPA75CACT-ND | 01P9826 | 30AK5103 | 15KPA75CA | 15KPA75CA |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS - TVS - Diodes - 15KPA75CA | TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, Bidir, 75V, Axial Leaded Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| VC | 122 volts | 122 volts | 122 volts | ||||
| VBR | 83.8 to 91.7 volts | 83.8 volts | 83.8 volts | 83.8 volts | |||
| Package | P600 | P600, Axial | Axial Leaded | P600-2 | P600, Axial | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Configuration | Single |