DIODES Incorporated Single Diodes 1N4006-T

Description
Diode Standard 800V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 800V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4006DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4006DICT-ND
Single Diodes 1N4006DICT-ND
Diode Standard 800V 1A Through Hole DO-41

Diode Standard 800V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 1N4006DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4006DITR-ND
Single Diodes 1N4006DITR-ND
Diode Standard 800V 1A Through Hole DO-41

Diode Standard 800V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324290-1N4006-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324290-1N4006-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324290-1N4006-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1324290-1N4006-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-41 Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 1N4006DITR,1N4006CT, 1N4006DICT,1N4006TR- ND,1N4006T,1N4006TR, 1N4006CT-ND Base Product Number: 1N4006 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324290-1N4006-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-41
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1N4006DITR,1N4006CT,1N4006DICT,1N4006TR-ND,1N4006T,1N4006TR,1N4006CT-ND
Base Product Number: 1N4006
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
800V 1A Diode and Rectifier - 280-1N4006-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-1N4006-T
800V 1A Diode and Rectifier 280-1N4006-T
DIODE GEN PURP 800V 1A DO41 Product overview: 1N4006-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 1A DO41 Product overview: 1N4006-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4006-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4006-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N4006-T
DIODE GEN PURP 800V 1A DO41

DIODE GEN PURP 800V 1A DO41

Supplier's Site
Single Diodes - 1N4006-T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4006-T
Single Diodes 1N4006-T
DIODE GEN PURP 800V 1A DO41

DIODE GEN PURP 800V 1A DO41

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 1N4006DICT-ND 1324290-1N4006-T 280-1N4006-T 1N4006-T 1N4006-T
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 800V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
RoHS Compliant RoHS RoHS
VF 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data