14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 8.55VWM 14.5V DO214AB
TVS DIODE 8.55VWM 14.5V DO214AB
TVS DIODE 8.55VWM 14.5VC DO214AB Product overview: 1.5SMC10CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC10CA can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1120830-1.5SMC10CA
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 104.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 8.55V
Voltage - Breakdown (Minimum): 9.5V
Voltage - Clamping (Maximum) at Ipp: 14.5V
TVS DIODE 8.55VWM 14.5VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC10CATR-ND | 144-1.5SMC10CA | 1120830-1.5SMC10CA | 1.5SMC10CA |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - 1.5SMC10CA | TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 14.5 volts | 14.5 volts | 14.5 volts | |
| VBR | 9.5 volts | 9.5 volts | 9.5 volts |