Manufacturer: Diodes Incorporated
Win Source Part Number: 101978-1N4004-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics
Diode Standard 400V 1A Through Hole DO-41
Diode Standard 400V 1A Through Hole DO-41
DIODE GEN PURP 400V 1A DO41
FAST DIODE, 1A, 400V, DO-41; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A DO41
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 101978-1N4004-T | 1N4004DITR-ND | 1N4004-T | 12T2303 | 1N4004-T | 1N4004-T |
| Product Name | Diodes, Rectifiers - Single - 1N4004-T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Diodes Inc. | Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |