High Conductance Fast Diode
Diode Standard 100V 200mA Through Hole DO-35
Diode Standard 100V 200mA Through Hole DO-35
DIODE GEN PURP 100V 200MA DO35
100V 500mW 1V@10mA 4ns 200mA DO-35 Switching Diode ROHS
DIODE GEN PURP 100V 200MA DO35
SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single
SMALL SIGNAL DIODE 100V 200mA DO-35, FULL REEL; Diode Configuration:Single
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes |
| Product Number | 1N4148TR | 1N4148FSTR-ND | 1N4148TR | 1N4148TR | 1N4148TR | 05R0353 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | Single Diodes | Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | DO-35 | DO-35; DO-204AH, DO-35, Axial | ||||
| Life Cycle Stage | Active | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| Diode Applications | Switching |