442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201
442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Unidirectional 1500W TVS diode,1.5KE250A
Unidirectional 1500W TVS diode,1.5KE250A
Unidirectional 1500W TVS diode,1.5KE250A
DIODE, TVS, 250V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, Transil 1.5KE Series, Unidirectional, 213 V, DO-201, 2, 237 V RoHS Compliant: Yes
TVS DIODE 213VWM 442VC DO201
TVS DIODE 213VWM 442VC DO201
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12028-1-ND | 4860626 | 4860626P | 26M5463 | 1.5KE250A | 1.5KE250A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 250V, 1.5Kw; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 442 volts | 442 volts | 442 volts | |||
| VBR | 237 volts | 237 volts | 237 volts |