Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5SMC56A-E3/57T 1.5SMC56A-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1000671-1.5SMC56A-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 47.8V Minimum Breakdown Voltage: 53.2V Max Clamping Voltage: 77V Peak Pulse Current(Ippm): 19.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000671-1.5SMC56A-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 47.8V Minimum Breakdown Voltage: 53.2V Max Clamping Voltage: 77V Peak Pulse Current(Ippm): 19.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5SMC56A-E3/57T - 1000671-1.5SMC56A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC56A-E3/57T
1000671-1.5SMC56A-E3/57T
TVS - TVS - Diodes - 1.5SMC56A-E3/57T 1000671-1.5SMC56A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000671-1.5SMC56A-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 47.8V Minimum Breakdown Voltage: 53.2V Max Clamping Voltage: 77V Peak Pulse Current(Ippm): 19.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000671-1.5SMC56A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 47.8V
Minimum Breakdown Voltage: 53.2V
Max Clamping Voltage: 77V
Peak Pulse Current(Ippm): 19.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1.5SMC56A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC56A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC56A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
77V TVS Protection Diode - 144-1.5SMC56A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
77V TVS Protection Diode
144-1.5SMC56A-E3/57T
77V TVS Protection Diode 144-1.5SMC56A-E3/57T
1.5kW Unidirectional TVS Diode, 77V Clamping, DO-214AB, SMC Product overview: 1.5SMC56A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC56A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 77V Clamping, DO-214AB, SMC Product overview: 1.5SMC56A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC56A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 47.8VWM 77VC SMC

TVS DIODE 47.8VWM 77VC SMC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC56A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC56A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC56A-E3/57T
TVS DIODE 47.8VWM 77VC SMC

TVS DIODE 47.8VWM 77VC SMC

Supplier's Site
Tvs Diode, Unidir, 47.8V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0891 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 47.8V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0891
Tvs Diode, Unidir, 47.8V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0891
TVS DIODE, UNIDIR, 47.8V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 47.8V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000671-1.5SMC56A-E3/57T 1.5SMC56A-E3/57TGITR-ND 144-1.5SMC56A-E3/57T 1.5SMC56A-E3/57T 1.5SMC56A-E3/57T 57AJ0891
Product Name TVS - TVS - Diodes - 1.5SMC56A-E3/57T TVS Diodes 77V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 47.8V, Do-214Ab-2 Rohs Compliant Vishay
Package DO-214AB (SMCJ) DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
VWM 47.8 volts
IPPM 19.5 amps
VC 77 volts 77 volts 77 volts 77 volts
VBR 53.2 volts 53.2 volts 53.2 volts 53.2 volts
Unlock Full Specs
to access all available technical data