Bidirectional 1500W TVS diode,1.5KE440CA
Bidirectional 1500W TVS diode,1.5KE440CA
Bidirectional 1500W TVS diode,1.5KE440CA
776V Clamp 13A (8/20µs) Ipp Tvs Diode Through Hole DO-201
776V Clamp 13A (8/20µs) Ipp Tvs Diode Through Hole DO-201
TVS Diodes / ESD Suppressors 1500W 440V Bidirect
TVS DIODE, BIDIR, 376V, 1.5KW, AXIAL; PRODUCT RANGE:TRANSIL 1.5KE SERIES; TVS POLARITY:BIDIRECTION
TVS DIODE, BIDIR, 376V, 1.5KW, AXIAL; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
TVS D5.4X7.5 376V 1500W BIDIR
TVS DIODE 376VWM 776VC DO201
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4860711 | 4860711P | 497-12742-3-ND | 1.5KE440CA | 32270088 | 26M5482 | 1.5KE440CA | 1.5KE440CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Diode | Tvs Diode, Bidir, 376V, 1.5Kw, Axial; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | |||||
| Direction | Bidirectional | Bidirectional | Bidirectional | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201-2 (1.5KE) | Axial Leaded | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Pin Count | 2 | 2 | 2 |