Diode Standard 100V 150mA Surface Mount 2-DFN1006
Diode Standard 100V 150mA Surface Mount 2-DFN1006
Diode Standard 100V 150mA Surface Mount 2-DFN1006
Manufacturer: Micro Commercial Co
Win Source Part Number: 802716-1N4148WL2-TP
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DFN1006-2
Manufacturer Package: 0402
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 100mA
Current - Reverse Leakage at Vr: 5μA at 75V
Capacitance at Vr, F: 1.5pF at 0V, 1MHz
DIODE GP 100V 150MA DFN1006-2 Product overview: 1N4148WL2-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WL2-TP can be used for catalog matching and distributor lookup.
DIODE GP 100V 150MA DFN1006-2
DIODE GP 100V 150MA DFN1006-2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1N4148WL2-TPMSTR-ND | 802716-1N4148WL2-TP | 280-1N4148WL2-TP | 1N4148WL2-TP | 1N4148WL2-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4148WL2-TP | 100V 150MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | 100 volts | |||
| IR | 0.0050 mA | 0.0050 mA |