Vishay Intertechnology, Inc. Single Diodes 1N4148W-G3-08

Description
Diode Standard 75V 150mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4148W-G3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-G3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-G3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
0.15A 100V Diode and Rectifier - 280-1N4148W-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4148W-G3-08
0.15A 100V Diode and Rectifier 280-1N4148W-G3-08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: 1N4148W-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: 1N4148W-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4148W-G3-08 - 845588-1N4148W-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148W-G3-08
845588-1N4148W-G3-08
Diodes, Rectifiers - Single - 1N4148W-G3-08 845588-1N4148W-G3-08
Manufacturer: Vishay Win Source Part Number: 845588-1N4148W-G3-08 Features: Diode 75 V Package: Reel - TR Family Name: 1N4148 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4148W-G3-08-ND, 1N4148W-G3-08GIDKR, 1N4148W-G3-08GITR, 1N4148W-G3-08GICT

Manufacturer: Vishay
Win Source Part Number: 845588-1N4148W-G3-08
Features: Diode 75 V
Package: Reel - TR
Family Name: 1N4148
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N4148W-G3-08-ND, 1N4148W-G3-08GIDKR, 1N4148W-G3-08GITR, 1N4148W-G3-08GICT

Buy Now Datasheet
Single Diodes - 1N4148W-G3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4148W-G3-08
Single Diodes 1N4148W-G3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148W-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148W-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148W-G3-08
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 1N4148W-G3-08GITR-ND 280-1N4148W-G3-08 845588-1N4148W-G3-08 1N4148W-G3-08 1N4148W-G3-08
Product Name Single Diodes 0.15A 100V Diode and Rectifier Diodes, Rectifiers - Single - 1N4148W-G3-08 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape and Reel SOD-123; SOD-123
RoHS Compliant RoHS
IO 0.1500 amps
Diode Type Diode 75 V
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0212 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
100 V, 250 mA Schottky barrier diode - BAT46GWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
8 suppliers
35V 100MA Diode and Rectifier - 284-BA892-02LE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers