Manufacturer: Diodes Incorporated
Win Source Part Number: 853473-1.5KE150CA-T
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5KE150
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE150CATR-ND, 1.5KE150CADICT, 1.5KE150CACT-ND, 1.5KE150CADITR, 1.5KE150CATR, 1.5KE150CACT
207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 128VWM 207VC DO201
TVS DIODE 128VWM 207VC DO201
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 853473-1.5KE150CA-T | 1.5KE150CADITR-ND | 1.5KE150CA-T | 1.5KE150CA-T |
| Product Name | TVS - TVS - Diodes - 1.5KE150CA-T | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 207 volts | 207 volts | 207 volts |