The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 10.2V 16.7V DO214AB Product overview: 1.5SMC12A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10.2V, 16.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10.2V, 16.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC12A can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 10.2V, SMC; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE 10.2VWM 16.7VC DO214AB
91A 1.5kW 16.7V 11.4V Unidirectional 10.2V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC12A | 1.5SMC12ADKR-ND | 144-1.5SMC12A | 27AK1654 | 1.5SMC12A | 1.5SMC12A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | 10.2V 16.7V TVS Protection Diode | Tvs Diode, Unidir, 10.2V, Smc; Product Range Littelfuse | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 16.7 volts | 16.7 volts | 16.7 volts | 16.7 volts | ||
| VBR | 11.4 to 12.6 volts | 11.4 volts | 11.4 volts | 11.4 volts | 11.4 volts | |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Cut Tape | DO-214AB (SMC) | DO-214AB, SMC |