The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
77V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201
77V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, 1.5KW, 56V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 56V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, 1.5KE Series, Bidirectional, 47.8 V, DO-201, 2, 53.2 V RoHS Compliant: Yes
TVS DIODE, 1.5KW, 47.8V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 47.8VWM 77VC DO201
TVS D5.4X7.5 47.8V 1500W BIDIR
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE56CA | 1.5KE56CALFTR-ND | 06R2100 | 41T0905 | 64AH9304 | 1.5KE56CA | 1.5KE56CA |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 1.5Kw, 56V, Do-201; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, 1.5Ke Series, Bidirectional, 47.8 V, Do-201, 2, 53.2 V Rohs Compliant Littelfuse | Tvs Diode, 1.5Kw, 47.8V, Bidir, Do-201; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 47.8 volts | ||||||
| VBR | 53.2 to 58.8 volts | 53.2 volts | 53.2 volts | 53.2 volts | 53.2 volts | ||
| PD | 1.50E6 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |