The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
414V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853508-1.5SMC300CA
Series: 1.5SMC
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1.5SMC300CADKR, 1.5SMC300CACT, 15SMC300CA, 1.5SMC300CA-ND, 1.5SMC300CATR, -1.5SMC300CA
TVS DIODE, 1.5KW, 256V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection
TVS DIODE 256VWM 414VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC300CA | 1.5SMC300CATR-ND | 853508-1.5SMC300CA | 18AC8045 | 1.5SMC300CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC300CA | Tvs Diode, 1.5Kw, 256V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 414 volts | 414 volts | 414 volts | 414 volts | |
| VBR | 285 to 315 volts | 285 volts | 285 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB, SMC |