DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
60
70
80
90
100
102
103
104
105
106
107
108
109
110
111
112
113
114
120
130
140
150
160
170
200
245
| Product Name | Notes |
|---|---|
| "Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative 1 Output 1.25A 8-DIP (0.300"", 7.62mm)" | |
| "Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width)" | |
| Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF® | |
| Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 24-PowerFQFN | |
| Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1A 20-PowerTFQFN | |
| Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN | |
| Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA 10-PowerTFDFN, 10-MLF® | |
| Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 400mA 10-PowerTFDFN, 10-MLF® | |
| Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF® | |
| Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA 10-PowerTFDFN, 10-MLF® | |
| Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF® | |
| Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF® | |
| Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 400mA 10-PowerTFDFN, 10-MLF® | |
| Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF® | |
| Buck Switching Regulator IC Positive Selectable 0.6V, 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V 1 Output 3A 24-VFQFN Exposed Pad | |
| Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-DIP | |
| Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC | |
| Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-DIP | |
| Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP | |
| Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC | |
| Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 10-MSOP | |
| Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-MSOP | |
| Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC | |
| IC REG LINEAR 1.5V 1A 8-SOIC | |
| IC REG LINEAR 1.8V 1A 8-SOIC | |
| IC REG LINEAR 2.5V 3A 5-SPAK | |
| IC REG LINEAR 3.3V 1.5A 5-SPAK | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC-EP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-DFN (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-247-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 7.5A TO-247-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-5 | |
| PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 8MHz 14-MLF® (3x3.5) | |
| Switching Regulator IC Output 24-PowerFQFN |
| << Prev | Next >> |