Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 24-PowerFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 24-PowerFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 24-PowerFQFN
HIGH PERFORMANCE 5.5V, 3A I2C CO
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 24-PowerFQFN
HIGH PERFORMANCE 5.5V, 3A I2C CO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC33M356-SAYMP-DKR-ND | MIC33M356-SAYMP-TR | MIC33M356-SAYMP-TR | MIC33M356-SAYMP-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 24-PowerFQFN | Other; 24-PowerFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.84 volts | 0.6000 volts | 0.6000 to 3.84 volts |