Buck Switching Regulator IC Positive Selectable 0.6V, 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V 1 Output 3A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Selectable 0.6V, 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V 1 Output 3A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Selectable 0.6V, 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V 1 Output 3A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Selectable 0.6V, 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V 1 Output 3A 24-VFQFN Exposed Pad
IC REG BUCK SELECT 0.6V 24QFN
HIGH PERFORMANCE 5.5V, 3A PIN SE
Switching Voltage Regulators 24 QFN 3x4.5x1.9mm T/R
HIGH PERFORMANCE 5.5V, 3A PIN SE
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC33M350YMP-DKR-ND | MIC33M350YMP-TR | MIC33M350YMP-TR | MIC33M350YMP-TR | MIC33M350YMP-TR | MIC33M350YMP-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 3.3 volts | 0.6000 to ? volts | 0.6000 volts | 0.6000 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |