Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 788581-MIC33030-AYHJ
Series: HyperLight Load
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFQFN Exposed Pad, 10-MLF
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 8MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA
Family Name: MIC33030
Output Voltage: 0.7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MLF (2.5x2)
Output Voltage MAX: 3.6V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): CE-0928; MIC33030-AYHJ;
Introduction Date: April 01, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 400MA 10MLF
Switching Voltage Regulators 8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load,
IC REG BUCK ADJ 400MA 10MLF
IC REG BUCK ADJ 400MA 10MLF
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3720-1-ND | 788581-MIC33030-AYHJ-TR | MIC33030-AYHJ-TR | MIC33030-AYHJ-TR | MIC33030-AYHJ-TR | MIC33030-AYHJ-TR | MIC33030-AYHJ-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC33030-AYHJ-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-PowerTFDFN, 10-MLF® | Other; 10-TFQFN Exposed Pad, 10-MLF | Other; 10-PowerTFDFN, 10-MLF® | Other; 10-PowerTFDFN, 10-MLF® | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 3.6 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 to 3.6 volts |