The MIC3172YM is a 100 kHz DC-DC switching regulator designed for various applications, including laptop and handheld devices. It features an internal switch rating of 1.25A and operates within an input voltage range of 3V to 40V. The device supports current mode operation and includes an internal cycle-by-cycle current limit for enhanced reliability. The MIC3172YM is particularly suited for applications requiring enable/shutdown control, as it can be externally disabled with a TTL-low signal, reducing quiescent current to less than 1 OºA in shutdown mode. In normal operation, it draws only 7 mA of quiescent current, making it efficient for battery-powered applications. This regulator is compatible with various switching topologies, including boost, buck, and flyback configurations, and is available in an 8-pin plastic DIP or SOIC package, suitable for ambient temperatures ranging from -40°C to +125°C. The MIC3172YM is a viable option for engineers looking for a versatile and efficient switching regulator for their projects.
IC REG MULT CONFIG 1.25A 8SOIC Product overview: MIC3172YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC3172YM can be used for catalog matching and distributor lookup.
"Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative 1 Output 1.25A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 023268-MIC3172YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Minimum Input Voltage: 3V
IC REG MULTI CONFG 1.25A 8SOIC
Switching Voltage Regulators 1.25A 100kHz Switching Regulator
IC REG MULT CONFIG 1.25A 8SOIC
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative 1 Output 1.25A 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-MIC3172YM | 576-1160-ND | 023268-MIC3172YM | MIC3172YM | MIC3172YM | MIC3172YM | MIC3172YM |
| Product Name | 1.25A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC3172YM | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 3.6 to 65 volts | ||||||
| IOUT | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | |
| VIN | 40 volts | 3 to 40 volts | 40 volts | 3 to 40 volts | |||
| fsw | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |