DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
60
70
80
90
100
106
107
108
109
110
111
112
113
114
115
116
117
118
120
130
140
150
160
170
200
245
| Product Name | Notes |
|---|---|
| IC REG LINEAR 3.3V 150MA 4-UDFN | |
| IC REG LINEAR 3V 150MA 4-TDFN | |
| IC REG LINEAR 3V 150MA SOT23-5 | |
| IC REG LINEAR 3V 150MA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-DFN (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TSOT-23-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-MLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2.5x2.5) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 12-TMLF® (2.5x2.5) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TMLF® (2x2) |
| << Prev | Next >> |