Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN
IC REG BUCK ADJ 2A 20QFN
IC REG BUCK ADJUSTABLE 2A 20QFN
Switching Voltage Regulators
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC33264YGK-TR-ND | MIC33264YGK-TR | MIC33264YGK-TR | MIC33264YGK-TR | MIC33264YGK-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 20-PowerFQFN | Other; 20-PowerFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 5 volts | 0.7000 to 5 volts | 0.7000 volts |