Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN
Win Source Part Number: 1002602-MIC33264YGK-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Voltage - Output (Max): 5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.7V
Synchronous Rectifier: Yes
Package / Case: 20-PowerFQFN
Supplier Device Package: 20-QFN (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC33264YGK T5,MIC33264YGK T1,1611-MIC33264YGK-
Base Product Number: MIC33264
Product Status: Obsolete
IC REG BUCK ADJUSTABLE 2A 20QFN
Switching Voltage Regulators
IC REG BUCK ADJUSTABLE 2A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4832-2-ND | 1002602-MIC33264YGK-T5 | MIC33264YGK-T5 | MIC33264YGK-T5 | MIC33264YGK-T5 | MIC33264YGK-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 20-PowerFQFN | Other; Tape & Reel | Other; 20-PowerFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 5 volts | 0.7000 volts | 0.7000 to 5 volts |