DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
40
50
60
70
80
90
98
99
100
101
102
103
104
105
106
107
108
109
110
120
130
140
150
160
170
200
245
| Product Name | Notes |
|---|---|
| 200MA HIGH-VOLTAGE AUTOMOTIVE LD | |
| 200MA HIGH-VOLTAGE LDO | |
| IC REG LIN 1.8V 500MA SOT-223-3 | |
| IC REG LIN 18V 150MA SOT-223-3 | |
| IC REG LIN 3.3V 100MA SOT-223-3 | |
| IC REG LIN 3.3V 100MA SOT-223-5 | |
| IC REG LIN 3.3V 100MA SOT23A-3 | |
| IC REG LIN 3.3V 300MA SOT-223-5 | |
| IC REG LIN 3.3V 500MA SOT-223-3 | |
| IC REG LIN 3.3V 500MA SOT-223-5 | |
| IC REG LIN 3.3V 80MA SOT-223-3 | |
| IC REG LIN 4.1V 100MA SOT-223-3 | |
| IC REG LIN 4.1V 100MA SOT-223-5 | |
| IC REG LIN 4.1V 100MA SOT23A-3 | |
| IC REG LIN POS ADJ 300MA SOT23-5 | |
| IC REG LIN POS ADJ 500MA DDPAK-5 | |
| IC REG LINEAR 1.2V 1A DDPAK-3 | |
| IC REG LINEAR 1.8V 300MA 8-DFN | |
| IC REG LINEAR 10V 150MA SOT89-3 | |
| IC REG LINEAR 18V 150MA SOT89-3 | |
| IC REG LINEAR 2.5V 1A DDPAK-3 | |
| IC REG LINEAR 2.5V 1A SOT-223-3 | |
| IC REG LINEAR 3.3V 100MA SOT23-5 | |
| IC REG LINEAR 3.3V 300MA 8-DFN | |
| IC REG LINEAR 3.3V 300MA SOT23-5 | |
| IC REG LINEAR 3.3V 500MA DDPAK-3 | |
| IC REG LINEAR 3.3V 80MA SOT23-3 | |
| IC REG LINEAR 4.1V 100MA SOT23-5 | |
| IC REG LINEAR 5V 100MA SOT-223-5 | |
| IC REG LINEAR 5V 100MA SOT23-5 | |
| IC REG LINEAR 5V 100MA SOT23A-3 | |
| IC REG LINEAR 5V 1A DDPAK-5 | |
| IC REG LINEAR 5V 80MA SOT23-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 5-DDPAK | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 5-DDPAK | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-VDFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VDFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 3-DDPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 5-DDPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 260mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UQFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 70mA 3-DDPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 70mA 5-DDPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-3 |
| << Prev | Next >> |