Manufacturer: Microchip Technology
Win Source Part Number: 788580-MIC33030-4YHJ
Series: HyperLight Load
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFQFN Exposed Pad, 10-MLF
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 8MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA
Family Name: MIC33030
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MLF (2.5x2)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): B30000P8016Y908; B30000P8012Y908; LXDC2UR12A-118; LXDC2HN1DA-133;
Introduction Date: April 01, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
IC REG BUCK 1.2V 400MA 10MLF
IC REG BUCK 1.2V 400MA 10MLF
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 788580-MIC33030-4YHJ-TR | 576-3719-6-ND | MIC33030-4YHJ-TR | MIC33030-4YHJ-TR | MIC33030-4YHJ-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC33030-4YHJ-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 10-TFQFN Exposed Pad, 10-MLF | Other; 10-PowerTFDFN, 10-MLF® | Other; 10-PowerTFDFN, 10-MLF® | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts |