Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Switching Voltage Regulators High Efficiency 600mA Inductor-less Buck Regulator featuring HyperLight Load
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 3.3V 600MA 12MLF
IC REG BUCK 3.3V 600MA 12MLF
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3353-6-ND | MIC33050-SYHL-TR | MIC33050-SYHL-TR | MIC33050-SYHL-TR | MIC33050-SYHL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |