Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1A 20-PowerTFQFN
IC REG BUCK ADJUSTABLE 1A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1A 20-PowerTFQFN
IC REG BUCK ADJ 1A 20QFN
Switching Voltage Regulators
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4829-2-ND | MIC33163YGJ-T5 | MIC33163YGJ-T5 | MIC33163YGJ-T5 | MIC33163YGJ-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 20-PowerTFQFN | Other; 20-PowerTFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 5 volts | 0.7000 to 5 volts | 0.7000 volts |