Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC33050-AYHL-TR

Description
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 576-4107-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-4107-1-ND
Voltage Regulators - DC DC Switching Regulators 576-4107-1-ND
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®

Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-4107-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-4107-2-ND
Voltage Regulators - DC DC Switching Regulators 576-4107-2-ND
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®

Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-4107-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-4107-6-ND
Voltage Regulators - DC DC Switching Regulators 576-4107-6-ND
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®

Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1205757-MIC33050-AYHL-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1205757-MIC33050-AYHL-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1205757-MIC33050-AYHL-TR
Win Source Part Number: 1205757-MIC33050-AYH L-TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: HyperLight Load® Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 4MHz Voltage - Output (Max): 4.9V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.4V Synchronous Rectifier: Yes Package / Case: 12-VFDFN Exposed Pad, 12-MLF® Supplier Device Package: 12-MLF™ (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MIC33050-AYHL TR; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-MIC33050-AYHL-D KR,1611-MIC33050-AYH L-DKRINACTIVE,MIC330 50-AYHL TR,1611-MIC33050-AYH L-CT-ND,1611-MIC3305 0-AYHL-DKR-ND,576-41 07-6,576-4107-1,1611 -MIC33050-AYHL-CTINA CTIVE,576-4107-2,161 1-MIC33050-AYHL-CT,M IC33050AYHLTR Base Product Number: MIC33050

Win Source Part Number: 1205757-MIC33050-AYHL-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Voltage - Output (Max): 4.9V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.4V
Synchronous Rectifier: Yes
Package / Case: 12-VFDFN Exposed Pad, 12-MLF®
Supplier Device Package: 12-MLF™ (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MIC33050-AYHL TR;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC33050-AYHL-DKR,1611-MIC33050-AYHL-DKRINACTIVE,MIC33050-AYHL TR,1611-MIC33050-AYHL-CT-ND,1611-MIC33050-AYHL-DKR-ND,576-4107-6,576-4107-1,1611-MIC33050-AYHL-CTINACTIVE,576-4107-2,1611-MIC33050-AYHL-CT,MIC33050AYHLTR
Base Product Number: MIC33050

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC33050-AYHL-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MIC33050-AYHL-TR
Voltage Regulators - DC DC Switching Regulators MIC33050-AYHL-TR
IC REG BUCK ADJ 600MA 12MLF

IC REG BUCK ADJ 600MA 12MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC33050-AYHL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC33050-AYHL-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC33050-AYHL-TR
IC REG BUCK ADJ 600MA 12MLF

IC REG BUCK ADJ 600MA 12MLF

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC33050-AYHL-TR
Switching Voltage Regulators MIC33050-AYHL-TR
Switching Voltage Regulators High Efficiency 600mA Inductor-less Buck Regulator featuring HyperLight Load,

Switching Voltage Regulators High Efficiency 600mA Inductor-less Buck Regulator featuring HyperLight Load,

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC33050-AYHL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC33050-AYHL-TR
Voltage Regulators - DC DC Switching Regulators MIC33050-AYHL-TR
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®

Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC33050-AYHL-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC33050-AYHL-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC33050-AYHL-TR
IC REG BUCK ADJ 600MA 12MLF

IC REG BUCK ADJ 600MA 12MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 576-4107-1-ND 1205757-MIC33050-AYHL-TR MIC33050-AYHL-TR MIC33050-AYHL-TR MIC33050-AYHL-TR MIC33050-AYHL-TR MIC33050-AYHL-TR
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 12-VFDFN Exposed Pad, 12-MLF® Other; Tape & Reel Other; 12-VFDFN Exposed Pad, 12-MLF® Other; 12-VFDFN Exposed Pad, 12-MLF®
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.4000 to 4.9 volts 0.4000 volts 0.4000 volts 0.4000 to 4.9 volts
Unlock Full Specs
to access all available technical data