DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
60
70
80
90
100
107
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
170
200
245
| Product Name | Notes |
|---|---|
| "Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)" | |
| "Buck Switching Regulator IC Positive Adjustable 0.805V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width)" | |
| "Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)" | |
| "Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |
| 8 CHANNEL HIGH VOLTAGE DRIVER | |
| Buck Switching Regulator IC Negative Adjustable -0.9V 1 Output 600mA 8-UFBGA, CSPBGA | |
| Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6 | |
| Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6 | |
| Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-8 Thin, TSOT-23-8 | |
| Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6 | |
| Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-8 Thin, TSOT-23-8 | |
| Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666 | |
| Buck Switching Regulator IC Positive Adjustable 0.923V 1 Output 2A SOT-23-8 Thin, TSOT-23-8 | |
| Buck, Boost Switching Regulator IC Positive Programmable 1.05V, 1.1V, 1.25V, 1.8V, 12V 6 Output 200mA, 3A 36-VFQFN Exposed Pad | |
| CHARGE CONTROL IC FOR ENERGY HAR | |
| IC REG BUCK ADJ 1A SOT563 | |
| IC REG BUCK ADJ 2A 8SOIC | |
| IC REG BUCK ADJ 3A 8SOIC | |
| IC REG BUCK ADJ 3A SOT563 | |
| IC REG BUCK ADJ 3A TSOT23-8 | |
| IC REG LIN 1.8V/3.3V 8-MSOP-EP | |
| IC REG LINEAR 1.2V 150MA 6-TMLF | |
| IC REG LINEAR 1.8V 300MA 4-TDFN | |
| IC REG LINEAR 2.5V 150MA 4-TMLF | |
| IC REG LINEAR 2.8V 300MA 4-TDFN | |
| IC REG LINEAR 2.8V 500MA 6-TDFN | |
| IC REG LINEAR 3.3V 500MA 6-TDFN | |
| IC REG LINEAR 3V 300MA 4-TDFN | |
| IC REG LINEAR 3V 300MA 6-TDFN | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-MSOP-EP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC-EP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-TMLF® (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-MSOP-EP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 12-MLF™ (4x4) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 16-MLF® (4x4) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 16-QFN (4x4) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC-EP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TDFN (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7 | |
| Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 20-MLF® (4x5) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 10-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 10-MSOP-EP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC-EP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TDFN (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TMLF® (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.88x0.88) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TDFN (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-MSOP-EP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A 16-MLF® (4x4) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A 8-SOIC-EP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-TDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XTDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XTDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2.5x2.5) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-DFN (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XTDFN (1.2x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 500mA 8-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP | |
| Linear Voltage Regulator IC Positive Fixed 3 Output 150mA, 150mA, 150mA 6-TMLF® (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 3 Output 150mA, 150mA, 150mA 8-TMLF® (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA 16-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA 16-TMLF® (2.5x2.5) | |
| Linear Voltage Regulator IC Positive Fixed 4 Output 200mA, 200mA, 200mA, 1mA 16-MLF® (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 4 Output 200mA, 200mA, 200mA, 1mA 16-TMLF® (2.5x2.5) |
| << Prev | Next >> |