Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN
Switching Voltage Regulators
IC REG BUCK ADJ 2A 20QFN
IC REG BUCK ADJUSTABLE 2A 20QFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 20-PowerFQFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4872-2-ND | MIC33263YGK-TR | MIC33263YGK-TR | MIC33263YGK-TR | MIC33263YGK-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 20-PowerFQFN | Other; 20-PowerFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 5 volts | 0.7000 volts | 0.7000 to 5 volts |