Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 788583-MIC33030-JYHJ
Series: HyperLight Load
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFDFN Exposed Pad, 10-MLF
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 8MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA
Family Name: MIC33030
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MLF (2.5x2)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): FX5545G0012V5PI; B30000P8020Y908; LXDC2UR30A-143; FX5545G0012V85T2;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG BUCK 2.5V 400MA 10MLF
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 400mA 10-PowerTFDFN, 10-MLF®
Switching Voltage Regulators 8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load,
IC REG BUCK 2.5V 400MA 10MLF
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC33030-JYHJ-TR-ND | 788583-MIC33030-JYHJ-TR | MIC33030-JYHJ-TR | MIC33030-JYHJ-TR | MIC33030-JYHJ-TR | MIC33030-JYHJ-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC33030-JYHJ-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-PowerTFDFN, 10-MLF® | Other; 10-TFDFN Exposed Pad, 10-MLF | Other; 10-PowerTFDFN, 10-MLF® | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts |