DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 70 80 90 100 110 120 124 125 126 127 128 129 130 131 132 133 134 135 136 140 150 160 170 180 190 200 245
Product Name Notes
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-HSON (2.9x2.8)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-HSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-SON (2.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x2.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2
Linear Voltage Regulator IC Positive Fixed 1 Output 2A TO-252-5-P2
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SON1612-6
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-89-5

<< Prev Next >>