DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 140 150 160 170 180 190 194 195 196 197 198 199 200 201 202 203 204 205 206 210 220 230 240 245
Product Name Notes
IC REG LINEAR 1.8V 200MA SOT-25
IC REG LINEAR 12V 150MA TO252
IC REG LINEAR 2.5V 200MA SOT-25
IC REG LINEAR 2.65V 200MA SOT-25
IC REG LINEAR 2.7V 200MA SOT-25
IC REG LINEAR 2.8V 200MA SOT-25
IC REG LINEAR 3.2V 200MA USP-4D
IC REG LINEAR 3.3V 200MA USP-4D
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA USP-4D

<< Prev Next >>