Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 1.2V 600MA 12MLF
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
IC REG BUCK 1.2V 600MA 12MLF
IC REG BUCK 1.2V 600MA 12MLF
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3044-6-ND | MIC33050-4YHL-TR | MIC33050-4YHL-TR | MIC33050-4YHL-TR | MIC33050-4YHL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 to ? volts | 1.2 volts | 1.2 volts |