DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
40
50
60
70
80
90
94
95
96
97
98
99
100
101
102
103
104
105
106
110
120
130
140
150
160
200
245
| Product Name | Notes |
|---|---|
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.24V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.24V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.209"", 5.30mm Width)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-DIP (0.300"", 7.62mm)" | |
| "Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295"", 7.50mm Width)" | |
| 1 BUCK, QM, INFOTAINMENT | |
| 1.5A STEP DOWN 2% 180KHZ 3V-36V | |
| 200MA LDO VOLTAGE REGULATORS,SOT | |
| 40V 1.24V~40V 1.5A SOP-8 DC-DC C | |
| Audio, Video PMIC 56-QFN-EP (8x8) | |
| Automotive PMIC 80-TQFP-EP (12x12) | |
| Automotive, Solenoid Controller PMIC 64-HLQFP (10x10) | |
| Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 8-UFDFN | |
| Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 8-UFDFN | |
| Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA 8-UFDFN | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-WDFN Exposed Pad | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-220-5 Formed Leads | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-220-5 | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 3.3A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 Formed Leads | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-220-5 | |
| Buck, Boost Switching Regulator IC Positive or Negative Adjustable 5.05V 1 Output 5.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5) | |
| Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-PDIP | |
| Flyback Regulator Positive or Negative, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 14-SOIC | |
| Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP | |
| Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC | |
| General Purpose PMIC 206-MAPBGA (13x13) | |
| High Performance i.MX 8 Processor Based PMIC 56-HVQFN (8x8) | |
| High Performance i.MX 8, S32x Processor Based PMIC 56-HVQFN (8x8) | |
| Hot Swap Controller 1 Channel -48V 16-SOIC | |
| Hot Swap Controller 1 Channel -48V 8-SOIC | |
| i.MX Processors PMIC 48-HVQFN (7x7) | |
| IC REG BUCK ADJ 1.2A 8SOP | |
| IC REG CTRLR FLYBACK 14SOIC | |
| IC REG LIN 1.2V 500MA SOT23-5L | |
| IC REG LIN 1.8V 500MA SOT23-5L | |
| LOW SIDE DRIVER X2, WHEEL SPEED | |
| LOW SIDE DRIVER X4, WHEEL SPEED | |
| LS1 Communication Processors PMIC 48-HVQFN (7x7) | |
| MC33PF8201A0TS | |
| Motorcycle Braking PMIC 48-HVQFN (7x7) | |
| PF1550 | |
| PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 800kHz 32-QFN-EP (5x5) | |
| PMIC I.MX8, 7 BUCK REG,4 LDOS | |
| PMIC | |
| POWER MANAGEMENT IC, 3 BUCK REGS | |
| POWER MANAGEMENT IC, I.MX 8, NON | |
| POWER MANAGEMENT IC, I.MX8, PRE- | |
| POWER MANAGEMENT IC, PRE-PROG, 7 | |
| Power Supplies PMIC 32-SOIC | |
| Processor PMIC 130-MAPBGA (8x8) | |
| Processor PMIC 48-HVQFN (7x7) | |
| Processor PMIC 56-QFN-EP (7x7) | |
| PROGRAMMABLE SOLENOID CONTROLLER | |
| Pump, Valve Controller PMIC 48-HLQFP (7x7) | |
| Pump, Valve Controller PMIC 64-LQFP (10x10) | |
| QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8) | |
| REGULATOR, BUCK, QUAD WITH UP TO | |
| Switching Regulator PMIC 56-HVQFN (8x8) | |
| System Basis Chip PMIC 32-LQFP (7x7) | |
| System Basis Chip PMIC 32-SOIC-EP | |
| System Basis Chip PMIC 48-HLQFP (7x7) | |
| SYSTEM BASIS CHIP, DCDC 0.8A VCO | |
| SYSTEM BASIS CHIP, DCDC 1.5A VCO | |
| SYSTEM BASIS CHIP, LINEAR 0.5A V | |
| Telecommunications PMIC 14-SO | |
| Telecommunications PMIC 14-SOIC |
| << Prev | Next >> |