220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
1812 Ferrite Inductor 220uH 10% 790kHz SMD Product overview: IMC1812RV221K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH, 790kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, 790kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RV221K can be used for catalog matching and distributor lookup.
INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Win Source Part Number: 965047-IMC1812RV221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-1812
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 790kHz
Frequency - Self Resonant: 4MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 10Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): NLC453232T-221K-PF; 9250A-224-TR-RC; CBC2518T221K; CC453232-221KL; CM453232-221KL; AISM-1812-221K-T;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 790 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-1683-1,541-1683-
RoHS Status: RoHS non-compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-1683-2-ND | 71-IMC1812RV221K | IMC1812RV221K | 965047-IMC1812RV221K |
| Product Name | Fixed Inductors | SMD 220uH 790kHz Inductor and Choke | INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |