Vishay Intertechnology, Inc. Fixed Inductors IMC1812EU680K

Description
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EU680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EU680K-ND
Fixed Inductors IMC1812EU680K-ND
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812EU680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812EU680K
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812EU680K
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EU680K-ND IMC1812EU680K
Product Name Fixed Inductors INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details