Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER181K

Description
180µH Unshielded Inductor 190mA 2.8Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Inductor 190mA 2.8Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER181K-ND
Fixed Inductors IMC2220ER181K-ND
180µH Unshielded Inductor 190mA 2.8Ohm Max 2220 (5650 Metric)

180µH Unshielded Inductor 190mA 2.8Ohm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER181K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Leaded Inductors - 1670144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details