Vishay Intertechnology, Inc. INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max IMC1812RV3R3J

Description
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max - IMC1812RV3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max
IMC1812RV3R3J
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max IMC1812RV3R3J
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RV3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV3R3J-ND
Fixed Inductors IMC1812RV3R3J-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RV3R3J IMC1812RV3R3J-ND
Product Name INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 355 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers