Vishay Intertechnology, Inc. Fixed Inductors IMC1812RV391K

Description
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RV391K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV391K-ND
Fixed Inductors IMC1812RV391K-ND
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RV391K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RV391K
INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RV391K
INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RV391K-ND IMC1812RV391K
Product Name Fixed Inductors INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details