Vishay Intertechnology, Inc. INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RV821J

Description
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RV821J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RV821J
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RV821J
INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RV821J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV821J-ND
Fixed Inductors IMC1812RV821J-ND
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RV821J IMC1812RV821J-ND
Product Name INDUCTOR WW 820UH 5% 1812 820¦H 30mA - - Ferrite Core ¦5% Unshielded 35 Ohm Max 30 @ 790kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 820 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 30 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details