Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER221K

Description
220µH Unshielded Inductor 170mA 3.4Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Inductor 170mA 3.4Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER221K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER221K-ND
Fixed Inductors IMC2220ER221K-ND
220µH Unshielded Inductor 170mA 3.4Ohm Max 2220 (5650 Metric)

220µH Unshielded Inductor 170mA 3.4Ohm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER221K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details