Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER220K

Description
22µH Unshielded Inductor 480mA 430mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Inductor 480mA 430mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER220K-ND
Fixed Inductors IMC2220ER220K-ND
22µH Unshielded Inductor 480mA 430mOhm Max 2220 (5650 Metric)

22µH Unshielded Inductor 480mA 430mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963963-IMC2220ER220K
Inductors, Coils, Chokes - Fixed Inductors 963963-IMC2220ER220K
Win Source Part Number: 963963-IMC2220ER220K Category: Inductors, Coils, Chokes>Fixed Inductors Series: IMC-2220 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 13MHz Package / Case: 2220 (5650 Metric) DC Resistance (DCR): 430mOhm Max Supplier Device Package: 2220 (5650 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.221" L x 0.197" W (5.61mm x 5.00mm) Alternative Parts (Cross-Reference): CB2518T220K; NLC453232T-220K-PF; CC453232-220KL; CBC3225T220KRV; 77F220K-TR-RC; CB2016T220K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 480 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Vishay Dale

Win Source Part Number: 963963-IMC2220ER220K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-2220
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: 2220 (5650 Metric)
DC Resistance (DCR): 430mOhm Max
Supplier Device Package: 2220 (5650 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.221" L x 0.197" W (5.61mm x 5.00mm)
Alternative Parts (Cross-Reference): CB2518T220K; NLC453232T-220K-PF; CC453232-220KL; CBC3225T220KRV; 77F220K-TR-RC; CB2016T220K;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 480 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale

Buy Now Datasheet
22uH 2.52MHz 0.48A Inductor and Choke - 71-IMC2220ER220K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 2.52MHz 0.48A Inductor and Choke
71-IMC2220ER220K
22uH 2.52MHz 0.48A Inductor and Choke 71-IMC2220ER220K
Inductor High Frequency Chip Molded Wirewound 22uH 10% 2.52MHz 10Q-Factor 0.48A 0.43Ohm DCR 2220 T/R Product overview: IMC2220ER220K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.48A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.48A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER220K can be used for catalog matching and distributor lookup.

Inductor High Frequency Chip Molded Wirewound 22uH 10% 2.52MHz 10Q-Factor 0.48A 0.43Ohm DCR 2220 T/R Product overview: IMC2220ER220K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.48A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.48A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER220K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC2220ER220K-ND 963963-IMC2220ER220K 71-IMC2220ER220K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 22uH 2.52MHz 0.48A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4300 ohms 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567605P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.5000 ohms
View Details